Zener Diode 15V 300mW ±6% Surface Mount SOD-523
Zener Diode 15V 300mW ±6% Surface Mount SOD-523
Zener Diode 15V 300mW ±6% Surface Mount SOD-523
DIODE ZENER 15V 300MW SOD523 Product overview: BZT52C15T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C15T-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 079770-BZT52C15T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Family Name: BZT52C15T
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BZX584B15-TP; HZC15-E; BZT52C15KRKG; HZC15;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Zener Diodes 300mW 15V Zener AEC-Q101 Qualified
DIODE ZENER 15V 300MW SOD523
DIODE ZENER 15V 300MW SOD523
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52C15T-7DITR-ND | 287-BZT52C15T-7 | 079770-BZT52C15T-7 | BZT52C15T-7 | BZT52C15T-7 | BZT52C15T-7 |
| Product Name | Single Zener Diodes | 15V 300MW Zener Diode | Diodes - Zener - Single - BZT52C15T-7 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SOD-523-2 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | |
| RoHS Compliant | RoHS | |||||
| VZ | 15 volts | 15 volts | 15 volts | 15 volts |