DIODES Incorporated Zener Diode BZT52C15SQ-7-F

Description
ZENER DIODE SOD323 T&R 3K Product overview: BZT52C15SQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C15SQ-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER DIODE SOD323 T&R 3K Product overview: BZT52C15SQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C15SQ-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 287-BZT52C15SQ-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ZENER DIODE SOD323 T&R 3K Product overview: BZT52C15SQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C15SQ-7-F can be used for catalog matching and distributor lookup.

ZENER DIODE SOD323 T&R 3K Product overview: BZT52C15SQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C15SQ-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-BZT52C15SQ-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C15SQ-7-FCT-ND
Single Zener Diodes 31-BZT52C15SQ-7-FCT-ND
DIODE ZENER 15V 200MW SOD323

DIODE ZENER 15V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C15SQ-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C15SQ-7-FDKR-ND
Single Zener Diodes 31-BZT52C15SQ-7-FDKR-ND
DIODE ZENER 15V 200MW SOD323

DIODE ZENER 15V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C15SQ-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C15SQ-7-FTR-ND
Single Zener Diodes 31-BZT52C15SQ-7-FTR-ND
DIODE ZENER 15V 200MW SOD323

DIODE ZENER 15V 200MW SOD323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324134-BZT52C15SQ-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324134-BZT52C15SQ-7-F
Discrete Semiconductor Products - Diodes - Zener - Single 1324134-BZT52C15SQ-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1324134-BZT52C15SQ-7 -F Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 10.5 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 30 Ohms Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 31-BZT52C15SQ-7-FTR Base Product Number: BZT52C15 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324134-BZT52C15SQ-7-F
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 10.5 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 30 Ohms
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 31-BZT52C15SQ-7-FTR
Base Product Number: BZT52C15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C15SQ-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C15SQ-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C15SQ-7-F
ZENER DIODE SOD323 T&R 3K

ZENER DIODE SOD323 T&R 3K

Supplier's Site
Single Zener Diodes - BZT52C15SQ-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C15SQ-7-F
Single Zener Diodes BZT52C15SQ-7-F
ZENER DIODE SOD323 T&R 3K

ZENER DIODE SOD323 T&R 3K

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C15SQ-7-F 31-BZT52C15SQ-7-FCT-ND 1324134-BZT52C15SQ-7-F BZT52C15SQ-7-F BZT52C15SQ-7-F
Product Name Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76
RoHS Compliant RoHS RoHS
VZ 15 volts 15 volts 15 volts 15 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data