Manufacturer: Diodes Incorporated
Win Source Part Number: 012447-BZT52C15S-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Zener Diode 15V 200mW ±6% Surface Mount SOD-323
Zener Diode 15V 200mW ±6% Surface Mount SOD-323
Zener Diode 15V 200mW ±6% Surface Mount SOD-323
DIODE ZENER 15V 200MW SOD323 Product overview: BZT52C15S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C15S-7-F can be used for catalog matching and distributor lookup.
DIODE ZENER 15V 200MW SOD323
DIODE ZENER 15V 200MW SOD323
Zener Diodes 200mW 10V Zener AEC-Q101 Qualified
ZENER DIODE, 15V, 0.2W, SOD-323; Zener Voltage Vz Typ:15V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323; Zener Tolerance ±:6.12%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 012447-BZT52C15S-7-F | BZT52C15S-FDIDKR-ND | 287-BZT52C15S-7-F | BZT52C15S-7-F | BZT52C15S-7-F | BZT52C15S-7-F | 07AH3650 |
| Product Name | Diodes - Zener - Single - BZT52C15S-7-F | Single Zener Diodes | 15V 200MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 15V, 0.2W, Sod-323; Zener Voltage Vz Typ Diodes Inc. |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | SOD-323; SOD-323-2 | SOD-323; SOD-323 | |
| VZ | 15 volts | 15 volts | 15 volts | 15 volts | 15 volts | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms | 30 ohms | |||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |