DIODE ZENER 15V 250MW 2DFN
DIODE ZENER 15V 250MW 2DFN
Zener Diode 15V 250mW ±6% Surface Mount X1-DFN1006-2
DIODE ZENER 15V 250MW 2DFN
DIODE ZENER 15V 250MW 2DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-BZT52C15LPQ-7CT-ND | BZT52C15LPQ-7 | BZT52C15LPQ-7 | BZT52C15LPQ-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | X1-DFN1006-2 | SOD-123; SOD-123-2 | 0402 (1006 Metric) |