DIODES Incorporated 15V 250MW Zener Diode BZT52C15LP-7

Description
DIODE ZENER 15V 250MW 2DFN Product overview: BZT52C15LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C15LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 15V 250MW 2DFN Product overview: BZT52C15LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C15LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 250MW Zener Diode - 287-BZT52C15LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 250MW Zener Diode
287-BZT52C15LP-7
15V 250MW Zener Diode 287-BZT52C15LP-7
DIODE ZENER 15V 250MW 2DFN Product overview: BZT52C15LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C15LP-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 250MW 2DFN Product overview: BZT52C15LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C15LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52C15LP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C15LP-7DICT-ND
Single Zener Diodes BZT52C15LP-7DICT-ND
Zener Diode 15V 250mW ±6% Surface Mount X1-DFN1006-2

Zener Diode 15V 250mW ±6% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C15LP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C15LP-7DITR-ND
Single Zener Diodes BZT52C15LP-7DITR-ND
Zener Diode 15V 250mW ±6% Surface Mount X1-DFN1006-2

Zener Diode 15V 250mW ±6% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C15LP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C15LP-7DIDKR-ND
Single Zener Diodes BZT52C15LP-7DIDKR-ND
Zener Diode 15V 250mW ±6% Surface Mount X1-DFN1006-2

Zener Diode 15V 250mW ±6% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Diodes - Zener - Single - BZT52C15LP-7 - 079769-BZT52C15LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C15LP-7
079769-BZT52C15LP-7
Diodes - Zener - Single - BZT52C15LP-7 079769-BZT52C15LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 079769-BZT52C15LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: X1-DFN1006-2 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 079769-BZT52C15LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: X1-DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C15LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C15LP-7
Discrete Semiconductor Products - Diodes - Zener BZT52C15LP-7
DIODE ZENER 15V 250MW 2DFN

DIODE ZENER 15V 250MW 2DFN

Supplier's Site
Diodes >> Zener Diodes - BZT52C15LP-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZT52C15LP-7
Diodes >> Zener Diodes BZT52C15LP-7
±6% 250mW 13.8V~15.6V 15V X1-DFN1006-2 Zener Diodes ROHS

±6% 250mW 13.8V~15.6V 15V X1-DFN1006-2 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - BZT52C15LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C15LP-7
Single Zener Diodes BZT52C15LP-7
DIODE ZENER 15V 250MW 2DFN

DIODE ZENER 15V 250MW 2DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C15LP-7 BZT52C15LP-7DICT-ND 079769-BZT52C15LP-7 BZT52C15LP-7 BZT52C15LP-7 BZT52C15LP-7
Product Name 15V 250MW Zener Diode Single Zener Diodes Diodes - Zener - Single - BZT52C15LP-7 Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes
Package Tape & Reel (TR) X1-DFN1006-2 X1-DFN1006-2 0402 (1006 Metric)
RoHS Compliant RoHS RoHS
VZ 15 volts 15 volts 15 volts 15 volts 15 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data