DIODES Incorporated Single Zener Diodes BZT52C15-7-F

Description
Zener Diode 15V 500mW ±6% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 15V 500mW ±6% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C15-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C15-FDITR-ND
Single Zener Diodes BZT52C15-FDITR-ND
Zener Diode 15V 500mW ±6% Surface Mount SOD-123

Zener Diode 15V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C15-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C15-FDIDKR-ND
Single Zener Diodes BZT52C15-FDIDKR-ND
Zener Diode 15V 500mW ±6% Surface Mount SOD-123

Zener Diode 15V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C15-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C15-FDICT-ND
Single Zener Diodes BZT52C15-FDICT-ND
Zener Diode 15V 500mW ±6% Surface Mount SOD-123

Zener Diode 15V 500mW ±6% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52C15-7-F - 012446-BZT52C15-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C15-7-F
012446-BZT52C15-7-F
Diodes - Zener - Single - BZT52C15-7-F 012446-BZT52C15-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012446-BZT52C15-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Family Name: BZT52C15 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT52-C15-AU T/R7; BZT52-C15_R2_00001; CZRW55C15; Introduction Date: August 08, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 012446-BZT52C15-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Family Name: BZT52C15
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT52-C15-AU T/R7; BZT52-C15_R2_00001; CZRW55C15;
Introduction Date: August 08, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
15V 500MW Zener Diode
287-BZT52C15-7-F
15V 500MW Zener Diode 287-BZT52C15-7-F
DIODE ZENER 15V 500MW SOD123 Product overview: BZT52C15-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C15-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 500MW SOD123 Product overview: BZT52C15-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C15-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Zener Diodes - BZT52C15-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZT52C15-7-F
Diodes >> Zener Diodes BZT52C15-7-F
±6% Single 13.8V~15.6V 500mW 15V SOD-123 Zener Diodes ROHS

±6% Single 13.8V~15.6V 500mW 15V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C15-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C15-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C15-7-F
DIODE ZENER 15V 500MW SOD123

DIODE ZENER 15V 500MW SOD123

Supplier's Site
Diode, Zener, 15V, 0.5W, Sod-123; Zener Voltage Nom Diodes Inc. - 12T1445 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 15V, 0.5W, Sod-123; Zener Voltage Nom Diodes Inc.
12T1445
Diode, Zener, 15V, 0.5W, Sod-123; Zener Voltage Nom Diodes Inc. 12T1445
DIODE, ZENER, 15V, 0.5W, SOD-123; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 15V, 0.5W, SOD-123; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C15-7-F
Zener Diodes BZT52C15-7-F
Zener Diodes 500mW 15V Zener AEC-Q101 Qualified

Zener Diodes 500mW 15V Zener AEC-Q101 Qualified

Buy Now Datasheet
Single Zener Diodes - BZT52C15-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C15-7-F
Single Zener Diodes BZT52C15-7-F
DIODE ZENER 15V 500MW SOD123

DIODE ZENER 15V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C15-FDITR-ND 012446-BZT52C15-7-F 287-BZT52C15-7-F BZT52C15-7-F BZT52C15-7-F 12T1445 BZT52C15-7-F BZT52C15-7-F
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C15-7-F 15V 500MW Zener Diode Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 15V, 0.5W, Sod-123; Zener Voltage Nom Diodes Inc. Zener Diodes Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 15 volts 15 volts 15 volts 15 volts 15 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data