DIODE ZENER 13V 200MW SOD323 Product overview: BZT52C13S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C13S-7 can be used for catalog matching and distributor lookup.
Zener Diode 13V 200mW ±6% Surface Mount SOD-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 807227-BZT52C13S-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 13V
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 8V
Part Number Series: BZT52C13
DIODE ZENER 13V 200MW SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT52C13S-7 | BZT52C13SDITR-ND | 807227-BZT52C13S-7 | BZT52C13S-7 |
| Product Name | 13V 200MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZT52C13S-7 | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-323; SOD-323 | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |