DIODES Incorporated 13V 250MW Zener Diode BZT52C13LPQ-7

Description
DIODE ZENER 13V 250MW 2DFN Product overview: BZT52C13LPQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C13LPQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 13V 250MW 2DFN Product overview: BZT52C13LPQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C13LPQ-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 250MW Zener Diode - 287-BZT52C13LPQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 250MW Zener Diode
287-BZT52C13LPQ-7
13V 250MW Zener Diode 287-BZT52C13LPQ-7
DIODE ZENER 13V 250MW 2DFN Product overview: BZT52C13LPQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C13LPQ-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 250MW 2DFN Product overview: BZT52C13LPQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C13LPQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1159195-BZT52C13LPQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1159195-BZT52C13LPQ-7
Discrete Semiconductor Products - Diodes - Zener - Single 1159195-BZT52C13LPQ-7
Win Source Part Number: 1159195-BZT52C13LPQ- 7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6.53% Power - Max: 250 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 8 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 30 Ohms Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZT52C13LPQ7; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: BZT52C13LPQ-7DI Base Product Number: BZT52

Win Source Part Number: 1159195-BZT52C13LPQ-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6.53%
Power - Max: 250 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: 0402 (1006 Metric)
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BZT52C13LPQ7;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: BZT52C13LPQ-7DI
Base Product Number: BZT52

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C13LPQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C13LPQ-7TR-ND
Single Zener Diodes 31-BZT52C13LPQ-7TR-ND
Zener Diode 13V 250mW ±6.53% Surface Mount X1-DFN1006-2

Zener Diode 13V 250mW ±6.53% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C13LPQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C13LPQ-7DKR-ND
Single Zener Diodes 31-BZT52C13LPQ-7DKR-ND
DIODE ZENER 13V 250MW 2DFN

DIODE ZENER 13V 250MW 2DFN

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C13LPQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C13LPQ-7CT-ND
Single Zener Diodes 31-BZT52C13LPQ-7CT-ND
DIODE ZENER 13V 250MW 2DFN

DIODE ZENER 13V 250MW 2DFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C13LPQ-7
Zener Diodes BZT52C13LPQ-7
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now Datasheet
Single Zener Diodes - BZT52C13LPQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C13LPQ-7
Single Zener Diodes BZT52C13LPQ-7
DIODE ZENER 13V 250MW 2DFN

DIODE ZENER 13V 250MW 2DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C13LPQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C13LPQ-7
Discrete Semiconductor Products - Diodes - Zener BZT52C13LPQ-7
DIODE ZENER 13V 250MW 2DFN

DIODE ZENER 13V 250MW 2DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C13LPQ-7 1159195-BZT52C13LPQ-7 31-BZT52C13LPQ-7TR-ND BZT52C13LPQ-7 BZT52C13LPQ-7 BZT52C13LPQ-7
Product Name 13V 250MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) 0402 (1006 Metric) SOD-123; SOD-123-2 0402 (1006 Metric) X1-DFN1006-2
RoHS Compliant RoHS
VZ 13 volts 13 volts 13 volts 13 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data