DIODES Incorporated Diodes - Zener - Single - BZT52C13LP-7 BZT52C13LP-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1025951-BZT52C13LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: X1-DFN1006-2 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1025951-BZT52C13LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: X1-DFN1006-2 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C13LP-7 - 1025951-BZT52C13LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C13LP-7
1025951-BZT52C13LP-7
Diodes - Zener - Single - BZT52C13LP-7 1025951-BZT52C13LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1025951-BZT52C13LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: X1-DFN1006-2 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1025951-BZT52C13LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: X1-DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZT52C13LPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C13LPDIDKR-ND
Single Zener Diodes BZT52C13LPDIDKR-ND
Zener Diode 13V 250mW ±6% Surface Mount X1-DFN1006-2

Zener Diode 13V 250mW ±6% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C13LPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C13LPDITR-ND
Single Zener Diodes BZT52C13LPDITR-ND
Zener Diode 13V 250mW ±6% Surface Mount X1-DFN1006-2

Zener Diode 13V 250mW ±6% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C13LPDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C13LPDICT-ND
Single Zener Diodes BZT52C13LPDICT-ND
Zener Diode 13V 250mW ±6% Surface Mount X1-DFN1006-2

Zener Diode 13V 250mW ±6% Surface Mount X1-DFN1006-2

Buy Now Datasheet
13V 250MW Zener Diode - 287-BZT52C13LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 250MW Zener Diode
287-BZT52C13LP-7
13V 250MW Zener Diode 287-BZT52C13LP-7
DIODE ZENER 13V 250MW 2DFN Product overview: BZT52C13LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C13LP-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 250MW 2DFN Product overview: BZT52C13LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C13LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C13LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C13LP-7
Discrete Semiconductor Products - Diodes - Zener BZT52C13LP-7
DIODE ZENER 13V 250MW 2DFN

DIODE ZENER 13V 250MW 2DFN

Supplier's Site
Single Zener Diodes - BZT52C13LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C13LP-7
Single Zener Diodes BZT52C13LP-7
DIODE ZENER 13V 250MW 2DFN

DIODE ZENER 13V 250MW 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C13LP-7
Zener Diodes BZT52C13LP-7
Zener Diodes 250mW 13.25V Zener

Zener Diodes 250mW 13.25V Zener

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1025951-BZT52C13LP-7 BZT52C13LPDIDKR-ND 287-BZT52C13LP-7 BZT52C13LP-7 BZT52C13LP-7 BZT52C13LP-7
Product Name Diodes - Zener - Single - BZT52C13LP-7 Single Zener Diodes 13V 250MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Life Cycle Stage Active Active
Package X1-DFN1006-2 Tape & Reel (TR) X1-DFN1006-2 0402 (1006 Metric) DFN1006-2
VZ 13 volts 13.25 volts 13 volts 13 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data