DIODES Incorporated Single Zener Diodes BZT52C13-7-F

Description
DIODE ZENER 13V 500MW SOD123
Request a Quote Datasheet
Description
DIODE ZENER 13V 500MW SOD123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-BZT52C13-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C13-7-FDKR-ND
Single Zener Diodes 31-BZT52C13-7-FDKR-ND
DIODE ZENER 13V 500MW SOD123

DIODE ZENER 13V 500MW SOD123

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C13-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C13-7-FCT-ND
Single Zener Diodes 31-BZT52C13-7-FCT-ND
DIODE ZENER 13V 500MW SOD123

DIODE ZENER 13V 500MW SOD123

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C13-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C13-7-FTR-ND
Single Zener Diodes 31-BZT52C13-7-FTR-ND
Zener Diode 13V 500mW ±6.42% Surface Mount SOD-123

Zener Diode 13V 500mW ±6.42% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52C13-7-F - 098403-BZT52C13-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C13-7-F
098403-BZT52C13-7-F
Diodes - Zener - Single - BZT52C13-7-F 098403-BZT52C13-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 098403-BZT52C13-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 098403-BZT52C13-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
13V 500MW Zener Diode
287-BZT52C13-7-F
13V 500MW Zener Diode 287-BZT52C13-7-F
DIODE ZENER 13V 500MW SOD123 Product overview: BZT52C13-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C13-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 500MW SOD123 Product overview: BZT52C13-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C13-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C13-7-F
Zener Diodes BZT52C13-7-F
Zener Diodes 500mW 13.25V Zener AEC-Q101 Qualified

Zener Diodes 500mW 13.25V Zener AEC-Q101 Qualified

Buy Now Datasheet
Single Zener Diodes - BZT52C13-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C13-7-F
Single Zener Diodes BZT52C13-7-F
DIODE ZENER 13V 500MW SOD123

DIODE ZENER 13V 500MW SOD123

Supplier's Site Datasheet
Diode, Zener, 13V, 500Mw, Sod123; Zener Voltage Nom Diodes Inc. - 82T8791 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 13V, 500Mw, Sod123; Zener Voltage Nom Diodes Inc.
82T8791
Diode, Zener, 13V, 500Mw, Sod123; Zener Voltage Nom Diodes Inc. 82T8791
DIODE, ZENER, 13V, 500MW, SOD123; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 13V, 500MW, SOD123; Zener Voltage Nom:13V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT52C13-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C13-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C13-7-F
DIODE ZENER 13V 500MW SOD123

DIODE ZENER 13V 500MW SOD123

Supplier's Site
Diodes >> Zener Diodes - BZT52C13-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZT52C13-7-F
Diodes >> Zener Diodes BZT52C13-7-F
Single 12.4V~14.1V 500mW 13V SOD-123 Zener Diodes ROHS

Single 12.4V~14.1V 500mW 13V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-BZT52C13-7-FDKR-ND 098403-BZT52C13-7-F 287-BZT52C13-7-F BZT52C13-7-F BZT52C13-7-F 82T8791 BZT52C13-7-F BZT52C13-7-F
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C13-7-F 13V 500MW Zener Diode Zener Diodes Single Zener Diodes Diode, Zener, 13V, 500Mw, Sod123; Zener Voltage Nom Diodes Inc. Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123
VZ 13 volts 13 volts 13 volts 13 volts 13 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data