Manufacturer: Diodes Incorporated
Win Source Part Number: 1157263-BZT52C12S
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Zener Diode, 12V V(Z), 5.39%, 0.2W, Silicon, Unidirectional,
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1157263-BZT52C12S | 233-BZT52C12S |
| Product Name | Diodes - Zener - Single - BZT52C12S | Zener Diode, 12V V(Z), 5.39%, 0.2W, Silicon, Unidirectional, |