DIODES Incorporated Single Zener Diodes BZT52C12S-7

Description
Zener Diode 12V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 12V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C12SDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C12SDITR-ND
Single Zener Diodes BZT52C12SDITR-ND
Zener Diode 12V 200mW ±5% Surface Mount SOD-323

Zener Diode 12V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - BZT52C12S-7 - 913913-BZT52C12S-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C12S-7
913913-BZT52C12S-7
Diodes - Zener - Single - BZT52C12S-7 913913-BZT52C12S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 913913-BZT52C12S-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 12 V 200 mW ±5% Surface Mount SOD-323 Package: Reel - TR Package: SC-76, SOD-323 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: BZT52C12 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C12S, BZT52C12SDICT, BZT52C12STR-ND, BZT52C12SDITR, BZT52C12STR, BZT52C12SCT-ND, BZT52C12SCT, BZT52C12S7

Manufacturer: Diodes Incorporated
Win Source Part Number: 913913-BZT52C12S-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 12 V 200 mW ±5% Surface Mount SOD-323
Package: Reel - TR
Package: SC-76, SOD-323
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: BZT52C12
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52C12S, BZT52C12SDICT, BZT52C12STR-ND, BZT52C12SDITR, BZT52C12STR, BZT52C12SCT-ND, BZT52C12SCT, BZT52C12S7

Buy Now Datasheet
12V 200MW Zener Diode - 287-BZT52C12S-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 200MW Zener Diode
287-BZT52C12S-7
12V 200MW Zener Diode 287-BZT52C12S-7
DIODE ZENER 12V 200MW SOD323 Product overview: BZT52C12S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C12S-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 200MW SOD323 Product overview: BZT52C12S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C12S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C12S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C12S-7
Discrete Semiconductor Products - Diodes - Zener BZT52C12S-7
DIODE ZENER 12V 200MW SOD323

DIODE ZENER 12V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C12SDITR-ND 913913-BZT52C12S-7 287-BZT52C12S-7 BZT52C12S-7
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C12S-7 12V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323
ZZT 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1221225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C51,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers