Manufacturer: Diodes Incorporated
Win Source Part Number: 079768-BZT52C12LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5.39%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: 2-DFN1006
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 12V 250MW 2DFN Product overview: BZT52C12LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C12LP-7 can be used for catalog matching and distributor lookup.
Zener Diode 12V 250mW ±5.39% Surface Mount X1-DFN1006-2
Zener Diode 12V 250mW ±5.39% Surface Mount X1-DFN1006-2
Zener Diode 12V 250mW ±5.39% Surface Mount X1-DFN1006-2
Zener Diodes 250mW 12V Zener
DIODE ZENER 12V 250MW 2DFN
DIODE ZENER 12V 250MW 2DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 079768-BZT52C12LP-7 | 287-BZT52C12LP-7 | BZT52C12LP-7DIDKR-ND | BZT52C12LP-7 | BZT52C12LP-7 | BZT52C12LP-7 |
| Product Name | Diodes - Zener - Single - BZT52C12LP-7 | 12V 250MW Zener Diode | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||||
| Package | 2-DFN1006 | Tape & Reel (TR) | DFN1006-2 | 0402 (1006 Metric) | X1-DFN1006-2 | |
| VZ | 12 volts | 12 volts | 12 volts | 12 volts | ||
| ZZT | 25 ohms | 25 ohms | 25 ohms | 25 ohms |