DIODES Incorporated Diodes - Zener - Single - BZT52C12-7 BZT52C12-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1157262-BZT52C12-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1157262-BZT52C12-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C12-7 - 1157262-BZT52C12-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C12-7
1157262-BZT52C12-7
Diodes - Zener - Single - BZT52C12-7 1157262-BZT52C12-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1157262-BZT52C12-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1157262-BZT52C12-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Single Zener Diodes - BZT52C12-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C12-7DITR-ND
Single Zener Diodes BZT52C12-7DITR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
12V 500MW Zener Diode
287-BZT52C12-7
12V 500MW Zener Diode 287-BZT52C12-7
DIODE ZENER 12V 500MW SOD123 Product overview: BZT52C12-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C12-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 500MW SOD123 Product overview: BZT52C12-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C12-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C12-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C12-7
Discrete Semiconductor Products - Diodes - Zener BZT52C12-7
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1157262-BZT52C12-7 BZT52C12-7DITR-ND 287-BZT52C12-7 BZT52C12-7
Product Name Diodes - Zener - Single - BZT52C12-7 Single Zener Diodes 12V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123
ZZT 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4746A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1221503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4488US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details