DIODES Incorporated Diodes - Zener - Single - BZT52C11LP-7 BZT52C11LP-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 012441-BZT52C11LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: X1-DFN1006-2 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 012441-BZT52C11LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: X1-DFN1006-2 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C11LP-7 - 012441-BZT52C11LP-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C11LP-7
012441-BZT52C11LP-7
Diodes - Zener - Single - BZT52C11LP-7 012441-BZT52C11LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 012441-BZT52C11LP-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: X1-DFN1006-2 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 012441-BZT52C11LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: X1-DFN1006-2
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZT52C11LPDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C11LPDITR-ND
Single Zener Diodes BZT52C11LPDITR-ND
Zener Diode 11V 250mW ±5% Surface Mount X1-DFN1006-2

Zener Diode 11V 250mW ±5% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C11LPDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C11LPDICT-ND
Single Zener Diodes BZT52C11LPDICT-ND
Zener Diode 11V 250mW ±5% Surface Mount X1-DFN1006-2

Zener Diode 11V 250mW ±5% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52C11LPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C11LPDIDKR-ND
Single Zener Diodes BZT52C11LPDIDKR-ND
Zener Diode 11V 250mW ±5% Surface Mount X1-DFN1006-2

Zener Diode 11V 250mW ±5% Surface Mount X1-DFN1006-2

Buy Now Datasheet
11V 250MW Zener Diode - 287-BZT52C11LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 250MW Zener Diode
287-BZT52C11LP-7
11V 250MW Zener Diode 287-BZT52C11LP-7
DIODE ZENER 11V 250MW 2DFN Product overview: BZT52C11LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C11LP-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 250MW 2DFN Product overview: BZT52C11LP-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C11LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C11LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C11LP-7
Discrete Semiconductor Products - Diodes - Zener BZT52C11LP-7
DIODE ZENER 11V 250MW 2DFN

DIODE ZENER 11V 250MW 2DFN

Supplier's Site
Single Zener Diodes - BZT52C11LP-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C11LP-7
Single Zener Diodes BZT52C11LP-7
DIODE ZENER 11V 250MW 2DFN

DIODE ZENER 11V 250MW 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52C11LP-7
Zener Diodes BZT52C11LP-7
Zener Diodes 250mW 11V Zener

Zener Diodes 250mW 11V Zener

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 012441-BZT52C11LP-7 BZT52C11LPDITR-ND 287-BZT52C11LP-7 BZT52C11LP-7 BZT52C11LP-7 BZT52C11LP-7
Product Name Diodes - Zener - Single - BZT52C11LP-7 Single Zener Diodes 11V 250MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Life Cycle Stage Active Active
Package X1-DFN1006-2 Tape & Reel (TR) X1-DFN1006-2 0402 (1006 Metric) DFN1006-2
VZ 11 volts 11 volts 11 volts 11 volts
ZZT 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data