DIODES Incorporated Single Zener Diodes BZT52C11-7-F

Description
Zener Diode 11V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 11V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52C11-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C11-FDICT-ND
Single Zener Diodes BZT52C11-FDICT-ND
Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C11-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C11-FDITR-ND
Single Zener Diodes BZT52C11-FDITR-ND
Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C11-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C11-FDIDKR-ND
Single Zener Diodes BZT52C11-FDIDKR-ND
Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52C11-7-F - 012440-BZT52C11-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C11-7-F
012440-BZT52C11-7-F
Diodes - Zener - Single - BZT52C11-7-F 012440-BZT52C11-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012440-BZT52C11-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 012440-BZT52C11-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
11V 500MW Zener Diode
287-BZT52C11-7-F
11V 500MW Zener Diode 287-BZT52C11-7-F
DIODE ZENER 11V 500MW SOD123 Product overview: BZT52C11-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C11-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 500MW SOD123 Product overview: BZT52C11-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C11-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C11-7-F
Zener Diodes BZT52C11-7-F
Zener Diodes 500mW 11V Zener AEC-Q101 Qualified

Zener Diodes 500mW 11V Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C11-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C11-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C11-7-F
DIODE ZENER 11V 500MW SOD123

DIODE ZENER 11V 500MW SOD123

Supplier's Site
DIODE ZENER 11V 500MW SOD123 - 233-BZT52C11-7-F - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 11V 500MW SOD123
233-BZT52C11-7-F
DIODE ZENER 11V 500MW SOD123 233-BZT52C11-7-F
DIODE ZENER 11V 500MW SOD123

DIODE ZENER 11V 500MW SOD123

Supplier's Site
Single Zener Diodes - BZT52C11-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C11-7-F
Single Zener Diodes BZT52C11-7-F
DIODE ZENER 11V 500MW SOD123

DIODE ZENER 11V 500MW SOD123

Supplier's Site Datasheet
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. - 38AH7696 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc.
38AH7696
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. 38AH7696
ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES

ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES

Supplier's Site Datasheet
Zener Diode, 11V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. - 07AH3645 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 11V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc.
07AH3645
Zener Diode, 11V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. 07AH3645
ZENER DIODE, 11V, 0.5W, SOD-123; Zener Voltage Vz Typ:11V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 11V, 0.5W, SOD-123; Zener Voltage Vz Typ:11V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52C11-FDICT-ND 012440-BZT52C11-7-F 287-BZT52C11-7-F BZT52C11-7-F BZT52C11-7-F 233-BZT52C11-7-F BZT52C11-7-F 38AH7696 07AH3645
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52C11-7-F 11V 500MW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 11V 500MW SOD123 Single Zener Diodes Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. Zener Diode, 11V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc.
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 11 volts 11 volts 11 volts 11 volts 11 volts 11 volts
ZZT 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data