The Zener Diode, part number 07AH3644, features a nominal Zener voltage of 10V and a power dissipation capability of 300mW. It is housed in a low-profile SOD-523 surface mount package, which is designed for efficient thermal management and high power dissipation. The diode is compliant with RoHS standards and is categorized as a "Green" device, being halogen and antimony-free. It meets AEC-Q101 standards, making it suitable for automotive applications. The operating temperature range is from -65°C to +150°C, ensuring reliability in various environments. The diode has a moisture sensitivity level of 1, indicating it is suitable for standard handling procedures. This product is available in tape and reel packaging, facilitating automated assembly processes.
Zener Diode 10V 300mW ±6% Surface Mount SOD-523
Zener Diode 10V 300mW ±6% Surface Mount SOD-523
Zener Diode 10V 300mW ±6% Surface Mount SOD-523
DIODE ZENER 10V 300MW SOD523 Product overview: BZT52C10T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 300MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 300MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C10T-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 104661-BZT52C10T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 10V 300MW SOD523
DIODE ZENER 10V 300MW SOD523
ZENER DIODE, 10V, 0.3W, SOD-523; Zener Voltage Vz Typ:10V; Power Dissipation Pd:300mW; Diode Case Style:SOD-523; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 10V, 0.3W, SOD-523; Zener Voltage Vz Typ:10V; Power Dissipation Pd:300mW; Diode Case Style:SOD-523; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52C10T-7DICT-ND | 287-BZT52C10T-7 | 104661-BZT52C10T-7 | BZT52C10T-7 | BZT52C10T-7 | 07AH3644 |
| Product Name | Single Zener Diodes | 10V 300MW Zener Diode | Diodes - Zener - Single - BZT52C10T-7 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 10V, 0.3W, Sod-523; Zener Voltage Vz Typ Diodes Inc. |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) |
| Package | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | |
| ZZT | 20 ohms | 20 ohms | 20 ohms | 20 ohms |