DIODES Incorporated Discrete Semiconductor Products - Diodes - Zener - Single BZT52C10Q-7-F

Description
Win Source Part Number: 964449-BZT52C10Q-7-F Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 370 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 200 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MMFZ8V2T3G; BZT52C10-7-F; MM3Z10VB; MMSZ5240B-7-F; MM3Z10VC; BZX84C10-7-F; MMBZ5240C-E3-18BZT52 C10Q7F; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: 31-BZT52C10Q-7-FTR
Request a Quote Datasheet
Description
Win Source Part Number: 964449-BZT52C10Q-7-F Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 370 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 200 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MMFZ8V2T3G; BZT52C10-7-F; MM3Z10VB; MMSZ5240B-7-F; MM3Z10VC; BZX84C10-7-F; MMBZ5240C-E3-18BZT52 C10Q7F; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: 31-BZT52C10Q-7-FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 964449-BZT52C10Q-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
964449-BZT52C10Q-7-F
Discrete Semiconductor Products - Diodes - Zener - Single 964449-BZT52C10Q-7-F
Win Source Part Number: 964449-BZT52C10Q-7-F Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 370 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 200 nA @ 7 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 20 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): MMFZ8V2T3G; BZT52C10-7-F; MM3Z10VB; MMSZ5240B-7-F; MM3Z10VC; BZX84C10-7-F; MMBZ5240C-E3-18BZT52 C10Q7F; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: 31-BZT52C10Q-7-FTR

Win Source Part Number: 964449-BZT52C10Q-7-F
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 370 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 200 nA @ 7 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 20 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MMFZ8V2T3G; BZT52C10-7-F; MM3Z10VB; MMSZ5240B-7-F; MM3Z10VC; BZX84C10-7-F; MMBZ5240C-E3-18BZT52C10Q7F;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: 31-BZT52C10Q-7-FTR

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C10Q-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C10Q-7-FTR-ND
Single Zener Diodes 31-BZT52C10Q-7-FTR-ND
DIODE ZENER 10V 370MW SOD123

DIODE ZENER 10V 370MW SOD123

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C10Q-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C10Q-7-FCT-ND
Single Zener Diodes 31-BZT52C10Q-7-FCT-ND
DIODE ZENER 10V 370MW SOD123

DIODE ZENER 10V 370MW SOD123

Buy Now Datasheet
Single Zener Diodes - 31-BZT52C10Q-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZT52C10Q-7-FDKR-ND
Single Zener Diodes 31-BZT52C10Q-7-FDKR-ND
DIODE ZENER 10V 370MW SOD123

DIODE ZENER 10V 370MW SOD123

Buy Now Datasheet
Zener Diode - 287-BZT52C10Q-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ZENER DIODE SOD123 T&R 3K Product overview: BZT52C10Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C10Q-7-F can be used for catalog matching and distributor lookup.

ZENER DIODE SOD123 T&R 3K Product overview: BZT52C10Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C10Q-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C10Q-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C10Q-7-F
Discrete Semiconductor Products - Diodes - Zener BZT52C10Q-7-F
ZENER DIODE SOD123 T&R 3K

ZENER DIODE SOD123 T&R 3K

Supplier's Site
Single Zener Diodes - BZT52C10Q-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C10Q-7-F
Single Zener Diodes BZT52C10Q-7-F
ZENER DIODE SOD123 T&R 3K

ZENER DIODE SOD123 T&R 3K

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 964449-BZT52C10Q-7-F 31-BZT52C10Q-7-FTR-ND 287-BZT52C10Q-7-F BZT52C10Q-7-F BZT52C10Q-7-F
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package SOD-123 Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123
VZ 10 volts 10 volts 10 volts 10 volts
ZZT 20 ohms 20 ohms 20 ohms 20 ohms
IR 0.2000 mA 200 mA 2.00E-4 mA
Unlock Full Specs
to access all available technical data