Manufacturer: Diodes Incorporated
Win Source Part Number: 012437-BZT52C10-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 20 Ohm
Family Name: BZT52C10
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT52C10; BZT52C10-C; LBZT52C10T1G;
Introduction Date: August 08, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 10V 500MW SOD123 Product overview: BZT52C10-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C10-7-F can be used for catalog matching and distributor lookup.
Zener Diode 10V 500mW ±6% Surface Mount SOD-123
Zener Diode 10V 500mW ±6% Surface Mount SOD-123
Zener Diode 10V 500mW ±6% Surface Mount SOD-123
±6% Single 9.4V~10.6V 500mW 10V SOD-123 Zener Diodes ROHS
DIODE ZENER 10V 500MW SOD123
Zener Diodes 500mW 10V Zener AEC-Q101 Qualified
DIODE ZENER 10V 500MW SOD123
DIODE ZENER 10V 500MW SOD123
ZENER DIODE, 10V, 0.5W, SOD-123; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 10V, 0.5W, SOD-123; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:6%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT5 Series; Automotive RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 012437-BZT52C10-7-F | 287-BZT52C10-7-F | BZT52C10-FDIDKR-ND | BZT52C10-7-F | BZT52C10-7-F | BZT52C10-7-F | BZT52C10-7-F | 233-BZT52C10-7-F | 07AH3641 |
| Product Name | Diodes - Zener - Single - BZT52C10-7-F | 10V 500MW Zener Diode | Single Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes | DIODE ZENER 10V 500MW SOD123 | Zener Diode, 10V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. |
| Life Cycle Stage | Active | Active | Active | ||||||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | ||
| ZZT | 20 ohms | 20 ohms | 20 ohms | 20 ohms | 20 ohms | ||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts | 500 milliwatts | 500 milliwatts |