DIODES Incorporated Single Zener Diodes BZT52B15LP-7B

Description
Zener Diode 15V 250mW ±2% Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
Zener Diode 15V 250mW ±2% Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52B15LP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B15LP-7BDITR-ND
Single Zener Diodes BZT52B15LP-7BDITR-ND
Zener Diode 15V 250mW ±2% Surface Mount X1-DFN1006-2

Zener Diode 15V 250mW ±2% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52B15LP-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B15LP-7BDIDKR-ND
Single Zener Diodes BZT52B15LP-7BDIDKR-ND
Zener Diode 15V 250mW ±2% Surface Mount X1-DFN1006-2

Zener Diode 15V 250mW ±2% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Single Zener Diodes - BZT52B15LP-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B15LP-7BDICT-ND
Single Zener Diodes BZT52B15LP-7BDICT-ND
Zener Diode 15V 250mW ±2% Surface Mount X1-DFN1006-2

Zener Diode 15V 250mW ±2% Surface Mount X1-DFN1006-2

Buy Now Datasheet
Diodes - Zener - Single - BZT52B15LP-7B - 1025906-BZT52B15LP-7B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B15LP-7B
1025906-BZT52B15LP-7B
Diodes - Zener - Single - BZT52B15LP-7B 1025906-BZT52B15LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1025906-BZT52B15LP-7 B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: 2-DFN1006 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1025906-BZT52B15LP-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: 2-DFN1006
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
15V 250MW Zener Diode - 287-BZT52B15LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 250MW Zener Diode
287-BZT52B15LP-7B
15V 250MW Zener Diode 287-BZT52B15LP-7B
DIODE ZENER 15V 250MW 2DFN Product overview: BZT52B15LP-7B from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B15LP-7B can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 250MW 2DFN Product overview: BZT52B15LP-7B from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B15LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52B15LP-7B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52B15LP-7B
Single Zener Diodes BZT52B15LP-7B
DIODE ZENER 15V 250MW 2DFN

DIODE ZENER 15V 250MW 2DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52B15LP-7B
Zener Diodes BZT52B15LP-7B
Zener Diodes 250mW 15V Zener DIODE .9V

Zener Diodes 250mW 15V Zener DIODE .9V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B15LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B15LP-7B
Discrete Semiconductor Products - Diodes - Zener BZT52B15LP-7B
DIODE ZENER 15V 250MW 2DFN

DIODE ZENER 15V 250MW 2DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52B15LP-7BDITR-ND 1025906-BZT52B15LP-7B 287-BZT52B15LP-7B BZT52B15LP-7B BZT52B15LP-7B BZT52B15LP-7B
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52B15LP-7B 15V 250MW Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package 2-DFN1006 Tape & Reel (TR) 0402 (1006 Metric) X1-DFN1006-2 X1-DFN1006-2
VZ 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data