Manufacturer: Diodes Incorporated
Win Source Part Number: 913618-BST62-70TA
Features: Bipolar (BJT) Transistor PNP - Darlington 72 V 500 mA - 1 W Surface Mount SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BST62
Categories: Discrete Semiconductor Products
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
TRANS PNP DARL 72V 0.5A SOT89-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 913618-BST62-70TA | BST62-70TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BST62-70TA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |