Bipolar (BJT) Transistor NPN - Darlington 80V 500mA 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN - Darlington 80V 500mA 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN - Darlington 80V 500mA 1W Surface Mount SOT-89-3
TRANS NPN DARL 80V 0.5A SOT89-3 Product overview: BST52TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BST52TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 111887-BST52TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.3V @ 500μA, 500mA
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 1000 @ 150mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
TRANS NPN DARL 80V 0.5A SOT89-3
Darlington Transistors NPN Darlington
DARLINGTON TRANSISTOR, NPN, 80V, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN DARL 80V 0.5A SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | BST52CT-ND | 276-BST52TA | 111887-BST52TA | BST52TA | BST52TA | 61M5077 | BST52TA |
| Product Name | Single Bipolar Transistors | 80V 0.5A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BST52TA | Single Bipolar Transistors | Darlington Transistors | Darlington Transistor, Npn, 80V, Sot-89; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN - Darlington; NPN | NPN | ||
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | TO-3; SOT89 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts |