DIODES Incorporated 250V 0.5A Bipolar Transistor BST40TA

Description
TRANSISTOR NPN 250V 0.5A SC-62 Product overview: BST40TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BST40TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR NPN 250V 0.5A SC-62 Product overview: BST40TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BST40TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 0.5A Bipolar Transistor
276-BST40TA
250V 0.5A Bipolar Transistor 276-BST40TA
TRANSISTOR NPN 250V 0.5A SC-62 Product overview: BST40TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BST40TA can be used for catalog matching and distributor lookup.

TRANSISTOR NPN 250V 0.5A SC-62 Product overview: BST40TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BST40TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BST40TA - 1024546-BST40TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BST40TA
1024546-BST40TA
TRANSISTORS - Transistors (BJT) - Single - BST40TA 1024546-BST40TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1024546-BST40TA Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 70MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 500mV @ 4mA, 50mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 40 @ 20mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1024546-BST40TA
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Transition: 70MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 500mV @ 4mA, 50mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 20mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BST40TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BST40TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BST40TA
TRANSISTOR NPN 250V 0.5A SC-62

TRANSISTOR NPN 250V 0.5A SC-62

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BST40TA 1024546-BST40TA BST40TA
Product Name 250V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BST40TA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Cut Tape (CT) SOT3; SOT89; SOT-89-3
Packing Method Cut Tape (CT) Cut Tape (CT),Digi-ReelR
VCEO 250 volts 250 volts
Unlock Full Specs
to access all available technical data