DIODES Incorporated 350V 0.5A SOT89 Bipolar Transistor BST39TA

Description
TRANS NPN 350V 0.5A SOT89-3 Product overview: BST39TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BST39TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 350V 0.5A SOT89-3 Product overview: BST39TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BST39TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350V 0.5A SOT89 Bipolar Transistor
276-BST39TA
350V 0.5A SOT89 Bipolar Transistor 276-BST39TA
TRANS NPN 350V 0.5A SOT89-3 Product overview: BST39TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BST39TA can be used for catalog matching and distributor lookup.

TRANS NPN 350V 0.5A SOT89-3 Product overview: BST39TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BST39TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BST39TA - 012169-BST39TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BST39TA
012169-BST39TA
TRANSISTORS - Transistors (BJT) - Single - BST39TA 012169-BST39TA
Manufacturer: Diodes Incorporated Win Source Part Number: 012169-BST39TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 70MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 500mV @ 4mA, 50mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 40 @ 20mA, 10V Maximum Power Dissipation: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 012169-BST39TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 70MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 500mV @ 4mA, 50mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 20mA, 10V
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BST39CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BST39CT-ND
Single Bipolar Transistors BST39CT-ND
Bipolar (BJT) Transistor NPN 350V 500mA 70MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 350V 500mA 70MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BST39DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BST39DKR-ND
Single Bipolar Transistors BST39DKR-ND
Bipolar (BJT) Transistor NPN 350V 500mA 70MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 350V 500mA 70MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BST39TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BST39TR-ND
Single Bipolar Transistors BST39TR-ND
Bipolar (BJT) Transistor NPN 350V 500mA 70MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 350V 500mA 70MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - BST39TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BST39TA
Single Bipolar Transistors BST39TA
TRANS NPN 350V 0.5A SOT89-3

TRANS NPN 350V 0.5A SOT89-3

Supplier's Site Datasheet
TRANS NPN 350V 0.5A SOT-89 - 233-BST39TA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 350V 0.5A SOT-89
233-BST39TA
TRANS NPN 350V 0.5A SOT-89 233-BST39TA
TRANS NPN 350V 0.5A SOT-89

TRANS NPN 350V 0.5A SOT-89

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BST39TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BST39TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BST39TA
TRANS NPN 350V 0.5A SOT89-3

TRANS NPN 350V 0.5A SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BST39TA
Bipolar Transistors - BJT BST39TA
Bipolar Transistors - BJT NPN High Voltage

Bipolar Transistors - BJT NPN High Voltage

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BST39TA 012169-BST39TA BST39CT-ND BST39TA 233-BST39TA BST39TA BST39TA
Product Name 350V 0.5A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BST39TA Single Bipolar Transistors Single Bipolar Transistors TRANS NPN 350V 0.5A SOT-89 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN; NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; SOT89; SOT-89-3 SOT89; TO-243AA SOT89; TO-243AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 350 volts 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219978 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers