Bipolar (BJT) Transistor PNP 300V 500mA 15MHz 1W Surface Mount SOT-89-3
TRANS PNP 300V 0.5A SOT89-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BST16TR-ND | BST16TA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |