MOSFET P-CH 50V 130MA SOT323 Product overview: BSS84WQ-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 130MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 130MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84WQ-7-F can be used for catalog matching and distributor lookup.
P-Channel 50V 130mA (Ta) 200mW (Ta) Surface Mount SOT-323
P-Channel 50V 130mA (Ta) 200mW (Ta) Surface Mount SOT-323
P-Channel 50V 130mA (Ta) 200mW (Ta) Surface Mount SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 1154969-BSS84WQ-7-F
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MOSFET P-CH 50V 130MA SOT323
MOSFET P-CH 50V 130MA SOT323
MOSFET P-Ch -50V Enh FET 10Ohm -5Vgs -130mA
MOSFET, P-CH, 50V, 0.164A, SOT-323 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-BSS84WQ-7-F | BSS84WQ-7-FDITR-ND | 1154969-BSS84WQ-7-F | BSS84WQ-7-F | BSS84WQ-7-F | BSS84WQ-7-F | 28AK6541 |
| Product Name | 50V 130MA MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84WQ-7-F | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, P-Ch, 50V, 0.164A, Sot-323 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 50 volts | 50 volts | |||||
| Transconductance | 5.00E-5 kS | ||||||
| PD | 200 milliwatts | 200 milliwatts |