MOSFET P-CH 50V 130MA SOT323 Product overview: BSS84W-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 130MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 130MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84W-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 730122-BSS84W-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-323
Drive Voltage (Max Rds On, Min Rds On): 5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SC-70, SOT-323
Power Dissipation (Maximum): 200mW
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 50V
Id - Continuous Drain Current: 130mA
Rds On (Maximum) at Id, Vgs: 10Ohm at 100mA, 5V
Gate Source Voltage(th) (Maximum) at Id: 2V at 1mA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 45pF at 25V
P-Channel 50V 130mA (Ta) 200mW (Ta) Surface Mount SOT-323
MOSFET P-CH 50V 130MA SOT323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-BSS84W-7 | 730122-BSS84W-7 | BSS84WDITR-ND | BSS84W-7 |
| Product Name | 50V 130MA MOSFET Transistor | FETs - Single - BSS84W-7 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 200 milliwatts | 200 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 |