MOSFET 2P-CH 50V 0.13A SOT563 Product overview: BSS84V-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS84V-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 079703-BSS84V-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 150mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 130mA
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 45pF @ 25V
Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 50V 0.13A SOT-563
MOSFET 2P-CH 50V 0.13A SOT563
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-BSS84V-7 | 079703-BSS84V-7 | BSS84V-7 | BSS84V-7 | BSS84V-7 |
| Product Name | 50V 0.13A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84V-7 | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT-563 | SOT-563, SOT-666 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | ||
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) |