DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84TC BSS84TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 201427-BSS84TC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 130mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 40pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Power Management, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 201427-BSS84TC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 130mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 40pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Power Management, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84TC - 201427-BSS84TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84TC
201427-BSS84TC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84TC 201427-BSS84TC
Manufacturer: Diodes Incorporated Win Source Part Number: 201427-BSS84TC Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 130mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 40pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Power Management, Computers & Computer Peripherals

Manufacturer: Diodes Incorporated
Win Source Part Number: 201427-BSS84TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 130mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 40pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 Ohm @ 100mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Power Management, Computers & Computer Peripherals

Buy Now Datasheet
Single FETs, MOSFETs - BSS84TC-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84TC-ND
Single FETs, MOSFETs BSS84TC-ND
P-Channel 50V 130mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

P-Channel 50V 130mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
50V 130MA SOT23 MOSFET Transistor
278-BSS84TC
50V 130MA SOT23 MOSFET Transistor 278-BSS84TC
MOSFET P-CH 50V 130MA SOT23-3 Product overview: BSS84TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 130MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 130MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84TC can be used for catalog matching and distributor lookup.

MOSFET P-CH 50V 130MA SOT23-3 Product overview: BSS84TC from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 130MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 130MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS84TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS84TC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS84TC
MOSFET P-CH 50V 130MA SOT23-3

MOSFET P-CH 50V 130MA SOT23-3

Supplier's Site
MOSFET P-CH 50V 0.13A SOT23-3 - 233-BSS84TC - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 50V 0.13A SOT23-3
233-BSS84TC
MOSFET P-CH 50V 0.13A SOT23-3 233-BSS84TC
MOSFET P-CH 50V 0.13A SOT23-3

MOSFET P-CH 50V 0.13A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 201427-BSS84TC BSS84TC-ND 278-BSS84TC BSS84TC 233-BSS84TC
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84TC Single FETs, MOSFETs 50V 130MA SOT23 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 50V 0.13A SOT23-3
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 50 volts
PD 360 milliwatts 360 milliwatts 360 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data