BSS FAMILY SOT23 T&R 3K Product overview: BSS84Q-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84Q-7-F can be used for catalog matching and distributor lookup.
P-Channel 50V 130mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
P-Channel 50V 130mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
P-Channel 50V 130mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1154967-BSS84Q-7-F
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
MOSFET, P-CH, 50V, 0.13A, 150DEG C, 0.3W ROHS COMPLIANT: YES
BSS FAMILY SOT23 T&R 3K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-BSS84Q-7-F | 31-BSS84Q-7-FDKR-ND | 1154967-BSS84Q-7-F | BSS84Q-7-F | 68AH9144 | BSS84Q-7-F | BSS84Q-7-F |
| Product Name | SOT23 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84Q-7-F | MOSFET | Mosfet, P-Ch, 50V, 0.13A, 150Deg C, 0.3W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| V(BR)DSS | 50 volts | 50 volts | |||||
| Transconductance | 5.00E-5 kS | ||||||
| PD | 300 milliwatts | 300 milliwatts |