Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977183-BSS65TA
Length: 3.05 mm
Mounting: SMD (SMT)
Polarity: PNP
Height: 1 mm
Weight: 200.998119 mg
Gain Bandwidth Product: 400 MHz
Width: 1.4 mm
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 330 mW
Collector Base Voltage (VCBO): 12 V
Collector Emitter Voltage (VCEO): 12 V
Emitter Base Voltage (VEBO): 4 V
hFE Min: 30
Max Collector Current: 100 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 977183-BSS65TA |
| Product Name | OEM Parts - OEM Parts (A - B) - BSS65TA |