Trans GP BJT NPN 80V 0.1A 3-Pin SOT-23 T/R Product overview: BSS64TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS64TC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 237389-BSS64TC
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BSS64
Alternative Parts (Cross-Reference): BSS64; BSS64TA; BSS64T;
Introduction Date: April 04, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BSS64TC | 237389-BSS64TC |
| Product Name | 80V 0.1A SOT-23 Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | SOT3; SOT23 |