DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP75GTA BSP75GTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 012135-BSP75GTA Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.6A Voltage - Load: 60V (Max) Rds On (Typ): 550 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 012135-BSP75GTA Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.6A Voltage - Load: 60V (Max) Rds On (Typ): 550 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP75GTA - 012135-BSP75GTA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP75GTA
012135-BSP75GTA
PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP75GTA 012135-BSP75GTA
Manufacturer: Diodes Incorporated Win Source Part Number: 012135-BSP75GTA Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 1.6A Voltage - Load: 60V (Max) Rds On (Typ): 550 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 012135-BSP75GTA
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.6A
Voltage - Load: 60V (Max)
Rds On (Typ): 550 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-223
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSP75GTA
Triode/MOS Tube/Transistor >> MOSFETs BSP75GTA
60V 1.6A 2.5W 550mΩ@10V,700mA N Channel SOT-223-4 MOSFETs ROHS

60V 1.6A 2.5W 550mΩ@10V,700mA N Channel SOT-223-4 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 012135-BSP75GTA BSP75GTA
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BSP75GTA Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3; SOT-223 SOT223
Packing Method Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data