MOSFET N-CH 60V 1.6A SOT223
POWER LOAD SW, LOW SIDE, 3A, 150DEG C ROHS COMPLIANT: YES
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BSP75GQTA | 28AK6521 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, Low Side, 3A, 150Deg C Rohs Compliant Diodes Inc. |
| Current | 1.6 amps |