Win Source Part Number: 1351305-BSP75GQTA
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q101, INTELLIFET®
Features: Auto Restart
Package: Tape & Reel
Standard Package: 1,000
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed) , Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 1.6A
Output Configuration: Low Side
Voltage - Load: 60V (Max)
Rds On (Typ): 550mOhm
Mounting Type: Surface Mount
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: BSP75
MOSFET N-CH 60V 1.6A SOT223
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1351305-BSP75GQTA | BSP75GQTA | BSP75GQTA |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers | MOSFET |
| Polarity | N-Channel |