DIODES Incorporated Single Bipolar Transistors BSP19TA

Description
Bipolar (BJT) Transistor NPN 350V 500mA 70MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 350V 500mA 70MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BSP19TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSP19TR-ND
Single Bipolar Transistors BSP19TR-ND
Bipolar (BJT) Transistor NPN 350V 500mA 70MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor NPN 350V 500mA 70MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BSP19TA - 1024435-BSP19TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSP19TA
1024435-BSP19TA
TRANSISTORS - Transistors (BJT) - Single - BSP19TA 1024435-BSP19TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1024435-BSP19TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 70MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 500mV @ 4mA, 50mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 50 @ 100mA, 5V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1024435-BSP19TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 70MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 500mV @ 4mA, 50mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 100mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
350V 0.5A Bipolar Transistor
276-BSP19TA
350V 0.5A Bipolar Transistor 276-BSP19TA
TRANS NPN 350V 0.5A SOT223-3 Product overview: BSP19TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP19TA can be used for catalog matching and distributor lookup.

TRANS NPN 350V 0.5A SOT223-3 Product overview: BSP19TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP19TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSP19TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSP19TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSP19TA
TRANS NPN 350V 0.5A SOT223-3

TRANS NPN 350V 0.5A SOT223-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BSP19TR-ND 1024435-BSP19TA 276-BSP19TA BSP19TA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BSP19TA 350V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Digi-ReelR
Unlock Full Specs
to access all available technical data