DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20Q-7 BSN20Q-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 913601-BSN20Q-7 Series: Automotive, AEC-Q101 Features: N-Channel 50 V 500mA (Ta) 600mW (Ta), 920mW (Tc) Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: BSN20 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: BSN20Q-7DITR, BSN20Q-7-ND, BSN20Q-7DICT, BSN20Q-7DIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 913601-BSN20Q-7 Series: Automotive, AEC-Q101 Features: N-Channel 50 V 500mA (Ta) 600mW (Ta), 920mW (Tc) Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: BSN20 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: BSN20Q-7DITR, BSN20Q-7-ND, BSN20Q-7DICT, BSN20Q-7DIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20Q-7 - 913601-BSN20Q-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20Q-7
913601-BSN20Q-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20Q-7 913601-BSN20Q-7
Manufacturer: Diodes Incorporated Win Source Part Number: 913601-BSN20Q-7 Series: Automotive, AEC-Q101 Features: N-Channel 50 V 500mA (Ta) 600mW (Ta), 920mW (Tc) Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: BSN20 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: BSN20Q-7DITR, BSN20Q-7-ND, BSN20Q-7DICT, BSN20Q-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 913601-BSN20Q-7
Series: Automotive, AEC-Q101
Features: N-Channel 50 V 500mA (Ta) 600mW (Ta), 920mW (Tc) Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: BSN20
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: BSN20Q-7DITR, BSN20Q-7-ND, BSN20Q-7DICT, BSN20Q-7DIDKR

Buy Now Datasheet
Singapore, Singapore
50V 500MA SOT23 MOSFET Transistor
278-BSN20Q-7
50V 500MA SOT23 MOSFET Transistor 278-BSN20Q-7
MOSFET N-CH 50V 500MA SOT23 Product overview: BSN20Q-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSN20Q-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 500MA SOT23 Product overview: BSN20Q-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSN20Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSN20Q-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSN20Q-7DITR-ND
Single FETs, MOSFETs BSN20Q-7DITR-ND
N-Channel 50V 500mA (Ta) 600mW (Ta), 920mW (Tc) Surface Mount SOT-23-3

N-Channel 50V 500mA (Ta) 600mW (Ta), 920mW (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSN20Q-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSN20Q-7DICT-ND
Single FETs, MOSFETs BSN20Q-7DICT-ND
N-Channel 50V 500mA (Ta) 600mW (Ta), 920mW (Tc) Surface Mount SOT-23-3

N-Channel 50V 500mA (Ta) 600mW (Ta), 920mW (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSN20Q-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSN20Q-7DIDKR-ND
Single FETs, MOSFETs BSN20Q-7DIDKR-ND
N-Channel 50V 500mA (Ta) 600mW (Ta), 920mW (Tc) Surface Mount SOT-23-3

N-Channel 50V 500mA (Ta) 600mW (Ta), 920mW (Tc) Surface Mount SOT-23-3

Buy Now Datasheet
Mosfet, N-Ch, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. - 28AK6517 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc.
28AK6517
Mosfet, N-Ch, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. 28AK6517
MOSFET, N-CH, 50V, 0.5A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 50V, 0.5A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
BSN20Q-7
MOSFET BSN20Q-7
MOSFET MOSFET BVDSS:

MOSFET MOSFET BVDSS:

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSN20Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSN20Q-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSN20Q-7
MOSFET N-CH 50V 500MA SOT23

MOSFET N-CH 50V 500MA SOT23

Supplier's Site
Single FETs, MOSFETs - BSN20Q-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSN20Q-7
Single FETs, MOSFETs BSN20Q-7
MOSFET N-CH 50V 500MA SOT23

MOSFET N-CH 50V 500MA SOT23

Supplier's Site Datasheet
MOSFET NCH 50V 500MA SOT23 - 233-BSN20Q-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET NCH 50V 500MA SOT23
233-BSN20Q-7
MOSFET NCH 50V 500MA SOT23 233-BSN20Q-7
MOSFET NCH 50V 500MA SOT23

MOSFET NCH 50V 500MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 913601-BSN20Q-7 278-BSN20Q-7 BSN20Q-7DITR-ND 28AK6517 BSN20Q-7 BSN20Q-7 BSN20Q-7 233-BSN20Q-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20Q-7 50V 500MA SOT23 MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET NCH 50V 500MA SOT23
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 50 volts 50 volts 50 volts
PD 920 milliwatts 600 milliwatts 600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details