DIODES Incorporated 50V 500MA SOT23 MOSFET Transistor BSN20-7

Description
MOSFET N-CH 50V 500MA SOT23 Product overview: BSN20-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSN20-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 50V 500MA SOT23 Product overview: BSN20-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSN20-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 500MA SOT23 MOSFET Transistor
278-BSN20-7
50V 500MA SOT23 MOSFET Transistor 278-BSN20-7
MOSFET N-CH 50V 500MA SOT23 Product overview: BSN20-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSN20-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 500MA SOT23 Product overview: BSN20-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 500MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSN20-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSN20-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSN20-7DITR-ND
Single FETs, MOSFETs BSN20-7DITR-ND
N-Channel 50V 500mA (Ta) 600mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 500mA (Ta) 600mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSN20-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSN20-7DIDKR-ND
Single FETs, MOSFETs BSN20-7DIDKR-ND
N-Channel 50V 500mA (Ta) 600mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 500mA (Ta) 600mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSN20-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSN20-7DICT-ND
Single FETs, MOSFETs BSN20-7DICT-ND
N-Channel 50V 500mA (Ta) 600mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 500mA (Ta) 600mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20-7 - 1024407-BSN20-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20-7
1024407-BSN20-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20-7 1024407-BSN20-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1024407-BSN20-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 600mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 500mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 0.8nC @ 10V Max Input Capacitance: 40pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 220mA, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1024407-BSN20-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 600mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 500mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 0.8nC @ 10V
Max Input Capacitance: 40pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 220mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
BSN20-7
MOSFET BSN20-7
MOSFET MOSFET BVDSS: 41V-60 41V-60V,SOT23,3K

MOSFET MOSFET BVDSS: 41V-60 41V-60V,SOT23,3K

Buy Now Datasheet
Mosfet, N-Ch, 50V, 0.5A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3632 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 0.5A, Sot-23; Transistor Polarity Diodes Inc.
07AH3632
Mosfet, N-Ch, 50V, 0.5A, Sot-23; Transistor Polarity Diodes Inc. 07AH3632
MOSFET, N-CH, 50V, 0.5A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:500mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 50V, 0.5A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:500mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 50V, 0.5A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3633 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 0.5A, Sot-23; Transistor Polarity Diodes Inc.
07AH3633
Mosfet, N-Ch, 50V, 0.5A, Sot-23; Transistor Polarity Diodes Inc. 07AH3633
MOSFET, N-CH, 50V, 0.5A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:500mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 50V, 0.5A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:500mA; Drain Source Voltage Vds:50V; On Resistance Rds(on):1.3ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSN20-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSN20-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSN20-7
MOSFET N-CH 50V 500MA SOT23

MOSFET N-CH 50V 500MA SOT23

Supplier's Site
Single FETs, MOSFETs - BSN20-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSN20-7
Single FETs, MOSFETs BSN20-7
MOSFET N-CH 50V 500MA SOT23

MOSFET N-CH 50V 500MA SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSN20-7 BSN20-7DITR-ND 1024407-BSN20-7 BSN20-7 07AH3632 BSN20-7 BSN20-7
Product Name 50V 500MA SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20-7 MOSFET Mosfet, N-Ch, 50V, 0.5A, Sot-23; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts 50 volts 50 volts
PD 920 milliwatts 600 milliwatts 600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data