MOSFET P-CH 45V 230MA E-LINE Product overview: BS250P from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS250P can be used for catalog matching and distributor lookup.
P-Channel 45V 230mA (Ta) 700mW (Ta) Through Hole TO-92
P-CHANNEL 45V 230MA (TA) 700MW (TA) THROUGH HOLE E-LINE (TO-92 COMPATIBLE)
MOSFET, P-CH, 45V, 0.23A, 150DEG C, 0.7W ROHS COMPLIANT: YES
MOSFET P-CH 45V 230MA E-LINE
MOSFET P-CH 45V 230MA E-LINE
45V 230mA 14Ω@10V,200mA 700mW 3.5V@1mA P Channel TO-92L-3 MOSFETs ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-BS250P | BS250P-ND | BS250P | 80AH9065 | 23AJ5965 | BS250P | BS250P | BS250P |
| Product Name | 45V 230MA MOSFET Transistor | Single FETs, MOSFETs | MOSFET | P-Channel 45V 230Ma (Ta) 700Mw (Ta) Through Hole E-Line (To-92 Compatible) Diodes Inc. | Mosfet, P-Ch, 45V, 0.23A, 150Deg C, 0.7W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 45 volts | 45 volts | 45 volts | |||||
| PD | 700 milliwatts | 700 milliwatts | 700 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |