Manufacturer: Diodes Incorporated
Win Source Part Number: 079683-BS250P
Category: Discrete Semiconductor Products
Family: FETs - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92-3
Standard Package: 4000
Catalog: P-Channel Standard FETs
FET Type: MOSFET P-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 45V
Current - Continuous Drain (Id) @ 25°C: 230mA (Ta)
Vgs(th) (Max) @ Id: 3.5V @ 1mA
Input Capacitance (Ciss) @ Vds: 60pF @ 10V
Power - Max: 700mW
Rds On (Max) @ Id Vgs: 14 Ohm @ 200mA 10V
Family Name: BS250P
Alternative Parts (Cross-Reference): BS250PSTZ; BS250PSTOA; BS250PTC; BS250PSTOB;
Introduction Date: October 21, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 079683-BS250P |
| Product Name | Discrete Semiconductor Products |