DIODES Incorporated Single FETs, MOSFETs BS250FTA

Description
P-Channel 45V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 45V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BS250FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BS250FDKR-ND
Single FETs, MOSFETs BS250FDKR-ND
P-Channel 45V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

P-Channel 45V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BS250FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BS250FCT-ND
Single FETs, MOSFETs BS250FCT-ND
P-Channel 45V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

P-Channel 45V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BS250FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BS250FTR-ND
Single FETs, MOSFETs BS250FTR-ND
P-Channel 45V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

P-Channel 45V 90mA (Ta) 330mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS250FTA - 079682-BS250FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS250FTA
079682-BS250FTA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS250FTA 079682-BS250FTA
Manufacturer: Diodes Incorporated Win Source Part Number: 079682-BS250FTA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 330mW (Ta) Family Name: BS250F Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 45V Continuous Drain Current at 25°C: 90mA (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Input Capacitance: 25pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 Ohm @ 200mA, 10V Alternative Parts (Cross-Reference): BSS84T; BSS 84; BSS84/DG,215; Introduction Date: October 21, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 079682-BS250FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 330mW (Ta)
Family Name: BS250F
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 45V
Continuous Drain Current at 25°C: 90mA (Ta)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Input Capacitance: 25pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 Ohm @ 200mA, 10V
Alternative Parts (Cross-Reference): BSS84T; BSS 84; BSS84/DG,215;
Introduction Date: October 21, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
45V 90MA SOT23 MOSFET Transistor
278-BS250FTA
45V 90MA SOT23 MOSFET Transistor 278-BS250FTA
MOSFET P-CH 45V 90MA SOT23-3 Product overview: BS250FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 90MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 90MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS250FTA can be used for catalog matching and distributor lookup.

MOSFET P-CH 45V 90MA SOT23-3 Product overview: BS250FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 90MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 90MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS250FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
BS250FTA
MOSFET BS250FTA
MOSFET P-Chnl 45V

MOSFET P-Chnl 45V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BS250FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BS250FTA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BS250FTA
MOSFET P-CH 45V 90MA SOT23-3

MOSFET P-CH 45V 90MA SOT23-3

Supplier's Site
Mosfet, P Channel, -45V, -90Ma, Sot-23; Channel Type Diodes Inc. - 12T1444 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -45V, -90Ma, Sot-23; Channel Type Diodes Inc.
12T1444
Mosfet, P Channel, -45V, -90Ma, Sot-23; Channel Type Diodes Inc. 12T1444
MOSFET, P CHANNEL, -45V, -90mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:45V; Continuous Drain Current Id:90mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

MOSFET, P CHANNEL, -45V, -90mA, SOT-23; Channel Type:P Channel; Drain Source Voltage Vds:45V; Continuous Drain Current Id:90mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - BS250FTA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BS250FTA
Single FETs, MOSFETs BS250FTA
MOSFET P-CH 45V 90MA SOT23-3

MOSFET P-CH 45V 90MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BS250FDKR-ND 079682-BS250FTA 278-BS250FTA BS250FTA BS250FTA 12T1444 BS250FTA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS250FTA 45V 90MA SOT23 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, -45V, -90Ma, Sot-23; Channel Type Diodes Inc. Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 45 volts 45 volts 45 volts
PD 330 milliwatts 330 milliwatts 330 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data