DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170PSTZ BS170PSTZ

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049651-BS170PSTZ Packaging: Bulk Current Rating: 270 mA Length: 4.77 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Input Capacitance: 60 pF Power Dissipation: 625 mW Height: 4.01 mm Weight: 453.59237 mg Number of Channels: 1 Width: 2.41 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-92-3 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 60 V Element Configuration: Single Max Power Dissipation: 625 mW Continuous Drain Current (ID): 270 mA Drain to Source Breakdown Voltage: 60 V Drain to Source Resistance: 5 Ω Gate to Source Voltage (Vgs): 20 V Rds On Max: 5 Ω
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049651-BS170PSTZ Packaging: Bulk Current Rating: 270 mA Length: 4.77 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Input Capacitance: 60 pF Power Dissipation: 625 mW Height: 4.01 mm Weight: 453.59237 mg Number of Channels: 1 Width: 2.41 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-92-3 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 60 V Element Configuration: Single Max Power Dissipation: 625 mW Continuous Drain Current (ID): 270 mA Drain to Source Breakdown Voltage: 60 V Drain to Source Resistance: 5 Ω Gate to Source Voltage (Vgs): 20 V Rds On Max: 5 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170PSTZ - 1049651-BS170PSTZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170PSTZ
1049651-BS170PSTZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170PSTZ 1049651-BS170PSTZ
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049651-BS170PSTZ Packaging: Bulk Current Rating: 270 mA Length: 4.77 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Input Capacitance: 60 pF Power Dissipation: 625 mW Height: 4.01 mm Weight: 453.59237 mg Number of Channels: 1 Width: 2.41 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-92-3 Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 60 V Element Configuration: Single Max Power Dissipation: 625 mW Continuous Drain Current (ID): 270 mA Drain to Source Breakdown Voltage: 60 V Drain to Source Resistance: 5 Ω Gate to Source Voltage (Vgs): 20 V Rds On Max: 5 Ω

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049651-BS170PSTZ
Packaging: Bulk
Current Rating: 270 mA
Length: 4.77 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Input Capacitance: 60 pF
Power Dissipation: 625 mW
Height: 4.01 mm
Weight: 453.59237 mg
Number of Channels: 1
Width: 2.41 mm
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-92-3
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 60 V
Element Configuration: Single
Max Power Dissipation: 625 mW
Continuous Drain Current (ID): 270 mA
Drain to Source Breakdown Voltage: 60 V
Drain to Source Resistance: 5 Ω
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 5 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049651-BS170PSTZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170PSTZ
V(BR)DSS 60 volts
rDS(on) 5 ohms
PD 625 milliwatts
Unlock Full Specs
to access all available technical data