MOSFET N-CH 60V 0.15MA SOT23-3 Product overview: BS170FTA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.15MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.15MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS170FTA can be used for catalog matching and distributor lookup.
N-Channel 60V 150µA (Ta) 330mW (Ta) Surface Mount SOT-23-3
N-Channel 60V 150µA (Ta) 330mW (Ta) Surface Mount SOT-23-3
N-Channel 60V 150µA (Ta) 330mW (Ta) Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 099344-BS170FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 150mA (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Input Capacitance: 60pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 60V 0.15MA SOT23-3
60V 150uA 5Ω@10V,200mA 330mW 3V@1mA N Channel SOT-23 MOSFETs ROHS
MOSFET N-CH 60V 0.15MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-BS170FTA | BS170FTR-ND | 099344-BS170FTA | BS170FTA | BS170FTA | BS170FTA | BS170FTA |
| Product Name | 60V 0.15MA SOT23 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS170FTA | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | 60 volts | |||
| Transconductance | 2.00E-4 kS | ||||||
| PD | 330 milliwatts | 330 milliwatts | 330 milliwatts | 330 milliwatts |