DIODES Incorporated Mosfet, N Channel, 60V, 150Ma, Sot-23; Channel Type Diodes Inc. BS170F

Description
MOSFET, N CHANNEL, 60V, 150mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:150mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
Description
MOSFET, N CHANNEL, 60V, 150mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:150mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N Channel, 60V, 150Ma, Sot-23; Channel Type Diodes Inc. - 37K9713 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 150Ma, Sot-23; Channel Type Diodes Inc.
37K9713
Mosfet, N Channel, 60V, 150Ma, Sot-23; Channel Type Diodes Inc. 37K9713
MOSFET, N CHANNEL, 60V, 150mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:150mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 150mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:150mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 37K9713
Product Name Mosfet, N Channel, 60V, 150Ma, Sot-23; Channel Type Diodes Inc.
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
7 suppliers