N-Channel 200V 120mA (Ta) 500mW (Ta) Through Hole E-Line (TO-92 compatible)
N-Channel 200V 120mA (Ta) 500mW (Ta) Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1324320-BS107PSTZ
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 120mA
Rds On (Max) @ Id, Vgs: 30Ohm @ 100mA, 5V
Power Dissipation (Max): 500mW
Supplier Device Package: E-Line (TO-92 compatible)
Input Capacitance (Ciss) (Max) @ Vds: 85 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: E-Line-3
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: BS107PSTZ-ND,BS107PS
Base Product Number: BS107
Drive Voltage (Max Rds On, Min Rds On): 2.6V, 5V
RoHS Status: ROHS3 Compliant
MOSFET N-CH 200V 120MA E-LINE Product overview: BS107PSTZ from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS107PSTZ can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 200V, 0.12A, E-LINE ROHS COMPLIANT: YES
MOSFET N-CH 200V 120MA E-LINE
MOSFET N-CH 200V 120MA E-LINE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BS107PSTZDICT-ND | 1324320-BS107PSTZ | 278-BS107PSTZ | 28AK6546 | BS107PSTZ | BS107PSTZ |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 200V 120MA MOSFET Transistor | Mosfet, N-Ch, 200V, 0.12A, E-Line Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | E-Line-3 | TO-92; SOT3; E-Line-3 | Tape & Reel (TR) | TO-3 | TO-92; E-Line-3 | Through Hole |
| Transistor Grade / Operating Range | Automotive | |||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |