DIODES Incorporated 200V 120MA MOSFET Transistor BS107P

Description
MOSFET N-CH 200V 120MA TO92-3 Product overview: BS107P from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS107P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 120MA TO92-3 Product overview: BS107P from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS107P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 120MA MOSFET Transistor
278-BS107P
200V 120MA MOSFET Transistor 278-BS107P
MOSFET N-CH 200V 120MA TO92-3 Product overview: BS107P from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS107P can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 120MA TO92-3 Product overview: BS107P from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 120MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 120MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BS107P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BS107P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BS107P-ND
Single FETs, MOSFETs BS107P-ND
N-Channel 200V 120mA (Ta) 500mW (Ta) Through Hole TO-92

N-Channel 200V 120mA (Ta) 500mW (Ta) Through Hole TO-92

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS107P - 1024305-BS107P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS107P
1024305-BS107P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS107P 1024305-BS107P
Manufacturer: Diodes Incorporated Win Source Part Number: 1024305-BS107P Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Family Name: BS107P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.6V, 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 120mA (Ta) Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 30 Ohm @ 100mA, 5V Alternative Parts (Cross-Reference): VN1320N3; BS107PSTOB; BS107PTC; Introduction Date: October 14, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1024305-BS107P
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: BS107P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.6V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 120mA (Ta)
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30 Ohm @ 100mA, 5V
Alternative Parts (Cross-Reference): VN1320N3; BS107PSTOB; BS107PTC;
Introduction Date: October 14, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 200V, 0.12A, 150Degc, 0.5W Rohs Compliant Diodes Inc. - 23AJ5964 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 0.12A, 150Degc, 0.5W Rohs Compliant Diodes Inc.
23AJ5964
Mosfet, N-Ch, 200V, 0.12A, 150Degc, 0.5W Rohs Compliant Diodes Inc. 23AJ5964
MOSFET, N-CH, 200V, 0.12A, 150DEGC, 0.5W ROHS COMPLIANT: YES

MOSFET, N-CH, 200V, 0.12A, 150DEGC, 0.5W ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - BS107P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BS107P
Single FETs, MOSFETs BS107P
MOSFET N-CH 200V 120MA TO92-3

MOSFET N-CH 200V 120MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
BS107P
MOSFET BS107P
MOSFET N-Chnl 200V

MOSFET N-Chnl 200V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BS107P
Triode/MOS Tube/Transistor >> MOSFETs BS107P
200V 120mA 30Ω@5V,100mA 500mW N Channel TO-92-3 MOSFETs ROHS

200V 120mA 30Ω@5V,100mA 500mW N Channel TO-92-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BS107P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BS107P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BS107P
MOSFET N-CH 200V 120MA TO92-3

MOSFET N-CH 200V 120MA TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BS107P BS107P-ND 1024305-BS107P 23AJ5964 BS107P BS107P BS107P BS107P
Product Name 200V 120MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BS107P Mosfet, N-Ch, 200V, 0.12A, 150Degc, 0.5W Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts 200 volts 200 volts 200 volts
Transconductance 1.00E-4 kS
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data