Manufacturer: Diodes Incorporated
Win Source Part Number: 110355-BFS17TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 1.3GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 4.5dB @ 500MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 20 @ 25mA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
RF TRANS NPN 15V 1.3GHZ SOT23-3 Product overview: BFS17TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.3GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 1.3GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS17TA can be used for catalog matching and distributor lookup.
RF Transistor NPN 15V 25mA 1.3GHz 330mW Surface Mount SOT-23-3
RF TRANS NPN 15V 1.3GHZ SOT23-3
RF TRANS NPN 15V 1.3GHZ SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 110355-BFS17TA | 283-BFS17TA | BFS17TR-ND | BFS17TA | BFS17TA |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BFS17TA | 15V 1.3GHZ SOT23 Bipolar Transistor | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||
| VCEO | 15 volts | 15 volts | 15 volts | ||
| Noise Figure | 4.5 dB | 4.5 dB |