Manufacturer: Diodes Incorporated
Win Source Part Number: 096712-BFS17NTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3.2GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 11V
Typical Gain (hFE) (Min): 56 @ 5mA, 10V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
RF TRANS NPN 11V 3.2GHZ SOT23-3 Product overview: BFS17NTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 3.2GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 3.2GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS17NTA can be used for catalog matching and distributor lookup.
RF Transistor NPN 11V 50mA 3.2GHz 330mW Surface Mount SOT-23-3
RF Transistor NPN 11V 50mA 3.2GHz 330mW Surface Mount SOT-23-3
RF Transistor NPN 11V 50mA 3.2GHz 330mW Surface Mount SOT-23-3
Bipolar Transistors - BJT SINGLE NPN 3.2GHz 50mA 330mw
RF TRANS NPN 11V 3.2GHZ SOT23-3
RF TRANSISTOR, NPN, 11V, 0.05A ROHS COMPLIANT: YES
RF TRANS NPN 11V 3.2GHZ SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 096712-BFS17NTA | 283-BFS17NTA | BFS17NTATR-ND | BFS17NTA | BFS17NTA | 28AK6496 | BFS17NTA |
| Product Name | TRANSISTORS - RF Transistors (BJT) - BFS17NTA | 11V 3.2GHZ SOT23 Bipolar Transistor | Bipolar RF Transistors | Bipolar Transistors - BJT | Bipolar RF Transistors | Rf Transistor, Npn, 11V, 0.05A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 50 milliamps | 50 milliamps | |||||
| VCEO | 11 volts | 11 volts | 11 volts |