RF TRANS NPN 15V 1.3GHZ SOT23-3 Product overview: BFS17HTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.3GHZ, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 1.3GHZ, SOT23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS17HTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 103282-BFS17HTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 1.3GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 4.5dB @ 500MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 70 @ 2mA, 1V
Maximum Power Dissipation: 330mW
Alternative Parts (Cross-Reference): BFS17A; 2SC4185; 2SC2757;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
RF Transistor NPN 15V 25mA 1.3GHz 330mW Surface Mount SOT-23-3
RF TRANS NPN 15V 1.3GHZ SOT23-3
Bipolar Transistors - BJT NPN RF
RF TRANS NPN 15V 1.3GHZ SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-BFS17HTA | 103282-BFS17HTA | BFS17HTR-ND | BFS17HTA | 233-BFS17HTA | BFS17HTA |
| Product Name | 15V 1.3GHZ SOT23 Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - BFS17HTA | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar Transistors - BJT NPN RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 15 volts | 15 volts | 15 volts | 15 volts | ||
| Noise Figure | 4.5 dB | 4.5 dB | 4.5 dB | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |