RF TRANS NPN 15V 600MHZ SOT23-3
RF TRANS NPN 15V 600MHZ SOT23-3
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BFQ31ATC | BFQ31ATC |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| VCEO | 15 volts | 15 volts |
| Output Power | 0.3300 watts | 0.3300 watts |
| Polarity | NPN; NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 |